TE Connectivity Heat Shrink Tubing X2-3.5-0-SP-SM

Description
"Heat Shrink Tubing, Flexible 0.161"" (4.09mm) 2 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.161"" (4.09mm) 2 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-X2-3.5-0-SP-SM-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-3.5-0-SP-SM-200-ND
Heat Shrink Tubing 484-X2-3.5-0-SP-SM-200-ND
"Heat Shrink Tubing, Flexible 0.161"" (4.09mm) 2 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Flexible 0.161"" (4.09mm) 2 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-3.5-0-SP-SM-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-3.5-0-SP-SM-DS-ND
Heat Shrink Tubing 484-X2-3.5-0-SP-SM-DS-ND
HEATSHRINK TUBING METER

HEATSHRINK TUBING METER

Buy Now Datasheet
Heat-Shrink Tubing, 2 Te Connectivity - 33AH2540 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Te Connectivity
33AH2540
Heat-Shrink Tubing, 2 Te Connectivity 33AH2540
HEAT-SHRINK TUBING, 2:1, BLACK, 4.1MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.16"; I.D. Supplied - Metric:4.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.07" RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 4.1MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.16"; I.D. Supplied - Metric:4.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.07" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-X2-3.5-0-SP-SM-200-ND 33AH2540
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 137448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details