TE Connectivity Heat Shrink Tubing X2-3.0-0-SP

Description
"Heat Shrink Tubing, Flexible 0.142"" (3.61mm) 2 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.142"" (3.61mm) 2 to 1 Black 656.2' (200.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - X2-3.0-0-SP-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
X2-3.0-0-SP-200-ND
Heat Shrink Tubing X2-3.0-0-SP-200-ND
"Heat Shrink Tubing, Flexible 0.142"" (3.61mm) 2 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Flexible 0.142"" (3.61mm) 2 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 02AC2306 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
02AC2306
Heat-Shrink Tubing, 2 Raychem Te Connectivity 02AC2306
HEAT-SHRINK TUBING, 2:1, 3.6MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.142"; I.D. Supplied - Metric:3.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:656ft; Length - Metric:200m; Product Range:SWFR X2 Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 3.6MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.142"; I.D. Supplied - Metric:3.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:656ft; Length - Metric:200m; Product Range:SWFR X2 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number X2-3.0-0-SP-200-ND 02AC2306
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Reducing sleeve - DARQ-R-A-S27-S17-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details