TE Connectivity Heat Shrink Tubing X2-2.0-0-SP-SM

Description
"Heat Shrink Tubing, Flexible 0.102"" (2.59mm) 2 to 1 Black 3.28' (1.00m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.102"" (2.59mm) 2 to 1 Black 3.28' (1.00m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-X2-2.0-0-SP-SM-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-2.0-0-SP-SM-01-ND
Heat Shrink Tubing 484-X2-2.0-0-SP-SM-01-ND
"Heat Shrink Tubing, Flexible 0.102"" (2.59mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 0.102"" (2.59mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-2.0-0-SP-SM-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-2.0-0-SP-SM-DS-ND
Heat Shrink Tubing 484-X2-2.0-0-SP-SM-DS-ND
X2-2.0-0-SP-SM METER

X2-2.0-0-SP-SM METER

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-2.0-0-SP-SM-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-2.0-0-SP-SM-200-ND
Heat Shrink Tubing 484-X2-2.0-0-SP-SM-200-ND
"Heat Shrink Tubing, Flexible 0.102"" (2.59mm) 2 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Flexible 0.102"" (2.59mm) 2 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-2.0-0-SP-SM-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-2.0-0-SP-SM-25-ND
Heat Shrink Tubing 484-X2-2.0-0-SP-SM-25-ND
"Heat Shrink Tubing, Flexible 0.102"" (2.59mm) 2 to 1 Black 82.0' (25.0m)"

"Heat Shrink Tubing, Flexible 0.102"" (2.59mm) 2 to 1 Black 82.0' (25.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-2.0-0-SP-SM-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-2.0-0-SP-SM-50-ND
Heat Shrink Tubing 484-X2-2.0-0-SP-SM-50-ND
"Heat Shrink Tubing, Flexible 0.102"" (2.59mm) 2 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.102"" (2.59mm) 2 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-2.0-0-SP-SM-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-2.0-0-SP-SM-100-ND
Heat Shrink Tubing 484-X2-2.0-0-SP-SM-100-ND
"Heat Shrink Tubing, Flexible 0.102"" (2.59mm) 2 to 1 Black 328.1' (100.0m)"

"Heat Shrink Tubing, Flexible 0.102"" (2.59mm) 2 to 1 Black 328.1' (100.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-2.0-0-SP-SM-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-2.0-0-SP-SM-05-ND
Heat Shrink Tubing 484-X2-2.0-0-SP-SM-05-ND
"Heat Shrink Tubing, Flexible 0.102"" (2.59mm) 2 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 0.102"" (2.59mm) 2 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Te Connectivity - 33AH2535 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Te Connectivity
33AH2535
Heat-Shrink Tubing, 2 Te Connectivity 33AH2535
HEAT-SHRINK TUBING, 2:1, BLACK, 2.6MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.1"; I.D. Supplied - Metric:2.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.04" RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 2.6MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.1"; I.D. Supplied - Metric:2.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.04" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 484-X2-2.0-0-SP-SM-01-ND 484-X2-2.0-0-SP-SM-DS-ND 484-X2-2.0-0-SP-SM-25-ND 484-X2-2.0-0-SP-SM-50-ND 484-X2-2.0-0-SP-SM-100-ND 484-X2-2.0-0-SP-SM-05-ND 33AH2535
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, 2 Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details