TE Connectivity EJ1497-000 X2-18.0-0-FSP

Description
EJ1497-000
Request a Quote Datasheet
Description
EJ1497-000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EJ1497-000 - X2-18.0-0-FSP - Heilind Electronics, Inc.
Wilmington, MA, United States
EJ1497-000
X2-18.0-0-FSP
EJ1497-000 X2-18.0-0-FSP
EJ1497-000

EJ1497-000

Buy Now
Heat Shrink Tubing - X2-18.0-0-FSP-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
X2-18.0-0-FSP-50-ND
Heat Shrink Tubing X2-18.0-0-FSP-50-ND
"Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 2 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 2 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Te Connectivity - 09AJ6911 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Te Connectivity
09AJ6911
Heat-Shrink Tubing, 2 Te Connectivity 09AJ6911
HEAT-SHRINK TUBING, 2:1, 19MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 19MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number X2-18.0-0-FSP X2-18.0-0-FSP-50-ND 09AJ6911
Product Name EJ1497-000 Heat Shrink Tubing Heat-Shrink Tubing, 2 Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details