TE Connectivity Protection Relays & Systems WUVT3-240

Description
WUVT3-240=WILMAR UNDERVOLTAGE
Datasheet
Description
WUVT3-240=WILMAR UNDERVOLTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Relays & Systems - WUVT3-240 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
WUVT3-240
Protection Relays & Systems WUVT3-240
WUVT3-240=WILMAR UNDERVOLTAGE

WUVT3-240=WILMAR UNDERVOLTAGE

Buy Now
Voltage Sense Rly, Spst-No, 5A, 120Vac; Product Range Cii Te Connectivity - 96X5271 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Sense Rly, Spst-No, 5A, 120Vac; Product Range Cii Te Connectivity
96X5271
Voltage Sense Rly, Spst-No, 5A, 120Vac; Product Range Cii Te Connectivity 96X5271
VOLTAGE SENSE RLY, SPST-NO, 5A, 120VAC; Product Range:WUV Series; Contact Configuration:SPST-N O; Contact Current:5A; Relay Mounting:Panel Mount; Contact Voltage VAC:120V; Relay Terminals:Screw; Contact Voltage VDC:28V RoHS Compliant: No

VOLTAGE SENSE RLY, SPST-NO, 5A, 120VAC; Product Range:WUV Series; Contact Configuration:SPST-NO; Contact Current:5A; Relay Mounting:Panel Mount; Contact Voltage VAC:120V; Relay Terminals:Screw; Contact Voltage VDC:28V RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
WUVT3-240
General Purpose Relays WUVT3-240
General Purpose Relays 1FormB SPST 240 VAC

General Purpose Relays 1FormB SPST 240 VAC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Electromechanical Relays Electromechanical Relays
Product Number WUVT3-240 96X5271 WUVT3-240
Product Name Protection Relays & Systems Voltage Sense Rly, Spst-No, 5A, 120Vac; Product Range Cii Te Connectivity General Purpose Relays
Approvals RoHS
Mounting Panel; Panel Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 789-536 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details