TE Connectivity ™ Industrial Automation and Controls - Protection Relays & Systems WUV-125DC-H

Description
Win Source Part Number: 1314777-WUV-125DC-H Category: Industrial Automation and Controls>Protection Relays & Systems Series: WUV Termination Style: Screw Terminal Package: Bulk Function: Undervoltage Delay Time: 0.15 ~ 0.3s Voltage - Supply: 125VDC Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 65°C Trip Range: 87.5 ~ 125VDC ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8535.90.8060 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: WUV-1 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1314777-WUV-125DC-H Category: Industrial Automation and Controls>Protection Relays & Systems Series: WUV Termination Style: Screw Terminal Package: Bulk Function: Undervoltage Delay Time: 0.15 ~ 0.3s Voltage - Supply: 125VDC Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 65°C Trip Range: 87.5 ~ 125VDC ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8535.90.8060 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: WUV-1 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Protection Relays & Systems - 1314777-WUV-125DC-H - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1314777-WUV-125DC-H
Industrial Automation and Controls - Protection Relays & Systems 1314777-WUV-125DC-H
Win Source Part Number: 1314777-WUV-125DC-H Category: Industrial Automation and Controls>Protection Relays & Systems Series: WUV Termination Style: Screw Terminal Package: Bulk Function: Undervoltage Delay Time: 0.15 ~ 0.3s Voltage - Supply: 125VDC Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 65°C Trip Range: 87.5 ~ 125VDC ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8535.90.8060 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: WUV-1 RoHS Status: RoHS non-compliant

Win Source Part Number: 1314777-WUV-125DC-H
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: WUV
Termination Style: Screw Terminal
Package: Bulk
Function: Undervoltage
Delay Time: 0.15 ~ 0.3s
Voltage - Supply: 125VDC
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 65°C
Trip Range: 87.5 ~ 125VDC
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8535.90.8060
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: WUV-1
RoHS Status: RoHS non-compliant

Buy Now
Protection Relays & Systems - WUV-125DC-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
WUV-125DC-H
Protection Relays & Systems WUV-125DC-H
WUV-125DC-H=WILMAR UNDRVOLTAGE

WUV-125DC-H=WILMAR UNDRVOLTAGE

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays
Product Number 1314777-WUV-125DC-H WUV-125DC-H
Product Name Industrial Automation and Controls - Protection Relays & Systems Protection Relays & Systems
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617569-8 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Monitoring Relays - 658325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Type 55.34T - relay for railway applications 7A - 553480240050 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details