TE Connectivity RF Antennas WTL2449SA1-10UFL

Description
2.4GHz, 5.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 2.7dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Description
2.4GHz, 5.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 2.7dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WTL2449SA1-10UFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
WTL2449SA1-10UFL
RF Antennas WTL2449SA1-10UFL
2.4GHz, 5.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 2.7dBi U.FL (UMCC), IPEX MHF1 Connector Mount

2.4GHz, 5.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 2.7dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number WTL2449SA1-10UFL
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details