Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104765-WPM-178095-1
Color: White
Material: Polyester
Width: 112.7 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1104765-WPM-178095-10-9 |
| Product Name | OEM Parts - OEM Parts (T - Z) - WPM-178095-10-9 |