LABEL, SELF ADHESIVE, 76.2X25.4MM 5000PC; Label Type:Thermal Transfer Printable; Label Dimensions:25.4mm x 76.2mm; Label Material:Polyester; Label Colour:White; Pack Quantity:5000; Product Range:WP Series; Colour:White RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 29K8496 |
| Product Name | Label, Self Adhesive, 76.2X25.4Mm 5000Pc; Label Type Raychem Te Connectivity |
| Materials of Construction | Polyester |