TE Connectivity Label, Self Adhesive, 69.9X25.4Mm 5000Pc; Label Type Te Connectivity WP-699254-5-9

Description
LABEL, SELF ADHESIVE, 69.9X25.4MM 5000PC; Label Type:Thermal Transfer Printable; Label Dimensions:25.4mm x 63.5mm; Label Material:Polyester; Label Colour:White; Pack Quantity:5000; Product Range:WP Series; Colour:White RoHS Compliant: Yes
Datasheet
Description
LABEL, SELF ADHESIVE, 69.9X25.4MM 5000PC; Label Type:Thermal Transfer Printable; Label Dimensions:25.4mm x 63.5mm; Label Material:Polyester; Label Colour:White; Pack Quantity:5000; Product Range:WP Series; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Self Adhesive, 69.9X25.4Mm 5000Pc; Label Type Te Connectivity - 29K8495 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive, 69.9X25.4Mm 5000Pc; Label Type Te Connectivity
29K8495
Label, Self Adhesive, 69.9X25.4Mm 5000Pc; Label Type Te Connectivity 29K8495
LABEL, SELF ADHESIVE, 69.9X25.4MM 5000PC; Label Type:Thermal Transfer Printable; Label Dimensions:25.4mm x 63.5mm; Label Material:Polyester; Label Colour:White; Pack Quantity:5000; Product Range:WP Series; Colour:White RoHS Compliant: Yes

LABEL, SELF ADHESIVE, 69.9X25.4MM 5000PC; Label Type:Thermal Transfer Printable; Label Dimensions:25.4mm x 63.5mm; Label Material:Polyester; Label Colour:White; Pack Quantity:5000; Product Range:WP Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29K8495
Product Name Label, Self Adhesive, 69.9X25.4Mm 5000Pc; Label Type Te Connectivity
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 4935275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pvc
Width 23.62 inches (600 mm)
View Details