TE Connectivity Labels, Stickers, Decals - Blank WP-508254-5-9

Description
LABEL POLY WHITE 50.8X25.4MM
Request a Quote Datasheet
Description
LABEL POLY WHITE 50.8X25.4MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 484-WP-508254-5-9-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
484-WP-508254-5-9-ND
Labels, Stickers, Decals - Blank 484-WP-508254-5-9-ND
LABEL POLY WHITE 50.8X25.4MM

LABEL POLY WHITE 50.8X25.4MM

Buy Now Datasheet
Label, Self Adhesive, 50.8X25.4Mm 5000Pc; Label Type Te Connectivity - 29K8494 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive, 50.8X25.4Mm 5000Pc; Label Type Te Connectivity
29K8494
Label, Self Adhesive, 50.8X25.4Mm 5000Pc; Label Type Te Connectivity 29K8494
LABEL, SELF ADHESIVE, 50.8X25.4MM 5000PC; Label Type:Thermal Transfer Printable; Label Dimensions:25.4mm x 50.8mm; Label Material:Polyester; Label Colour:White; Pack Quantity:5000; Product Range:WP Series; Colour:White RoHS Compliant: Yes

LABEL, SELF ADHESIVE, 50.8X25.4MM 5000PC; Label Type:Thermal Transfer Printable; Label Dimensions:25.4mm x 50.8mm; Label Material:Polyester; Label Colour:White; Pack Quantity:5000; Product Range:WP Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 484-WP-508254-5-9-ND 29K8494
Product Name Labels, Stickers, Decals - Blank Label, Self Adhesive, 50.8X25.4Mm 5000Pc; Label Type Te Connectivity
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details