TE Connectivity Label Type Te Connectivity WP-508254-5-9.

Description
Label Type:Thermal Transfer Printable; Label Dimensions:25.4mm x 50.8mm; Label Material:Polyester; Label Colour:White; Pack Quantity:5000; Product Range:WP Series; Colour:White; External Height:1"; External Width:2" RoHS Compliant: Yes
Description
Label Type:Thermal Transfer Printable; Label Dimensions:25.4mm x 50.8mm; Label Material:Polyester; Label Colour:White; Pack Quantity:5000; Product Range:WP Series; Colour:White; External Height:1"; External Width:2" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label Type Te Connectivity - 15AC1215 - Newark, An Avnet Company
Chicago, IL, United States
Label Type Te Connectivity
15AC1215
Label Type Te Connectivity 15AC1215
Label Type:Thermal Transfer Printable; Label Dimensions:25.4mm x 50.8mm; Label Material:Polyester; Label Colour:White; Pack Quantity:5000; Product Range:WP Series; Colour:White; External Height:1"; External Width:2" RoHS Compliant: Yes

Label Type:Thermal Transfer Printable; Label Dimensions:25.4mm x 50.8mm; Label Material:Polyester; Label Colour:White; Pack Quantity:5000; Product Range:WP Series; Colour:White; External Height:1"; External Width:2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 15AC1215
Product Name Label Type Te Connectivity
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details
Extreme High Temperature Label - XF-808 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; High Temperature
Color White
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Pre-printed Labels - 4506142 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details