LABEL ID PRODUCTS
LABEL, POLYESTER, WHITE, 9.5MM X 50.8MM; Label Type:Thermal Transfer Printable; Label Height:9.5mm; Label Width:50.8mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:5000; Product Range:WP Series; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 484-WP-508095-5-9-ND | 94AC5292 |
| Product Name | Labels, Stickers, Decals - Blank | Label, Polyester, White, 9.5Mm X 50.8Mm; Label Type Te Connectivity |
| Materials of Construction | Polyester | Polyester |