TE Connectivity Label, Polyester, White, 6.4Mm X 50.8Mm; Label Type Te Connectivity WP-508064-10-9

Description
LABEL, POLYESTER, WHITE, 6.4MM X 50.8MM; Label Type:Thermal Transfer Printable; Label Height:6.4mm; Label Width:50.8mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; RoHS Compliant: Yes
Datasheet
Description
LABEL, POLYESTER, WHITE, 6.4MM X 50.8MM; Label Type:Thermal Transfer Printable; Label Height:6.4mm; Label Width:50.8mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Polyester, White, 6.4Mm X 50.8Mm; Label Type Te Connectivity - 94AC5291 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, White, 6.4Mm X 50.8Mm; Label Type Te Connectivity
94AC5291
Label, Polyester, White, 6.4Mm X 50.8Mm; Label Type Te Connectivity 94AC5291
LABEL, POLYESTER, WHITE, 6.4MM X 50.8MM; Label Type:Thermal Transfer Printable; Label Height:6.4mm; Label Width:50.8mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; RoHS Compliant: Yes

LABEL, POLYESTER, WHITE, 6.4MM X 50.8MM; Label Type:Thermal Transfer Printable; Label Height:6.4mm; Label Width:50.8mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 94AC5291
Product Name Label, Polyester, White, 6.4Mm X 50.8Mm; Label Type Te Connectivity
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-850 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Thermal Transfer Printable Label - XF-552 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss Pumpkin
View Details
Pre-printed Labels - 494534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.8661 inches (22 mm)
View Details