TE Connectivity Label, Polyester, White, 12.7Mm X 38.1Mm; Label Type Te Connectivity WP-381127-5-9

Description
LABEL, POLYESTER, WHITE, 12.7MM X 38.1MM; Label Type:Thermal Transfer Printable; Label Height:12.7mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:5000; Product Range:WP Series; RoHS Compliant: Yes
Datasheet
Description
LABEL, POLYESTER, WHITE, 12.7MM X 38.1MM; Label Type:Thermal Transfer Printable; Label Height:12.7mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:5000; Product Range:WP Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Polyester, White, 12.7Mm X 38.1Mm; Label Type Te Connectivity - 94AC5289 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, White, 12.7Mm X 38.1Mm; Label Type Te Connectivity
94AC5289
Label, Polyester, White, 12.7Mm X 38.1Mm; Label Type Te Connectivity 94AC5289
LABEL, POLYESTER, WHITE, 12.7MM X 38.1MM; Label Type:Thermal Transfer Printable; Label Height:12.7mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:5000; Product Range:WP Series; RoHS Compliant: Yes

LABEL, POLYESTER, WHITE, 12.7MM X 38.1MM; Label Type:Thermal Transfer Printable; Label Height:12.7mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:5000; Product Range:WP Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 94AC5289
Product Name Label, Polyester, White, 12.7Mm X 38.1Mm; Label Type Te Connectivity
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 182029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Pipe Identification - 127564-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details