TE Connectivity Labels, Stickers, Decals - Blank WP-381064-10-9

Description
LABEL POLY WHITE 38.1X6.4MM
Request a Quote Datasheet
Description
LABEL POLY WHITE 38.1X6.4MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 484-WP-381064-10-9-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
484-WP-381064-10-9-ND
Labels, Stickers, Decals - Blank 484-WP-381064-10-9-ND
LABEL POLY WHITE 38.1X6.4MM

LABEL POLY WHITE 38.1X6.4MM

Buy Now Datasheet
Label, Self Adhesive, 38.1X6.4Mm 10000Pc; Label Type Te Connectivity - 29K8490 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive, 38.1X6.4Mm 10000Pc; Label Type Te Connectivity
29K8490
Label, Self Adhesive, 38.1X6.4Mm 10000Pc; Label Type Te Connectivity 29K8490
LABEL, SELF ADHESIVE, 38.1X6.4MM 10000PC; Label Type:Thermal Transfer Printable; Label Dimensions:6.4mm x 38.1mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; Colour:White RoHS Compliant: Yes

LABEL, SELF ADHESIVE, 38.1X6.4MM 10000PC; Label Type:Thermal Transfer Printable; Label Dimensions:6.4mm x 38.1mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 484-WP-381064-10-9-ND 29K8490
Product Name Labels, Stickers, Decals - Blank Label, Self Adhesive, 38.1X6.4Mm 10000Pc; Label Type Te Connectivity
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details