TE Connectivity Labels, Stickers, Decals - Blank WP-318097-10-9

Description
LABEL ID PRODUCTS
Request a Quote Datasheet
Description
LABEL ID PRODUCTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 484-WP-318097-10-9-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
484-WP-318097-10-9-ND
Labels, Stickers, Decals - Blank 484-WP-318097-10-9-ND
LABEL ID PRODUCTS

LABEL ID PRODUCTS

Buy Now Datasheet
Label, Polyester, White, 9.7Mm X 31.8Mm; Label Type Te Connectivity - 94AC5287 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, White, 9.7Mm X 31.8Mm; Label Type Te Connectivity
94AC5287
Label, Polyester, White, 9.7Mm X 31.8Mm; Label Type Te Connectivity 94AC5287
LABEL, POLYESTER, WHITE, 9.7MM X 31.8MM; Label Type:Thermal Transfer Printable; Label Height:9.7mm; Label Width:31.8mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; RoHS Compliant: Yes

LABEL, POLYESTER, WHITE, 9.7MM X 31.8MM; Label Type:Thermal Transfer Printable; Label Height:9.7mm; Label Width:31.8mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 484-WP-318097-10-9-ND 94AC5287
Product Name Labels, Stickers, Decals - Blank Label, Polyester, White, 9.7Mm X 31.8Mm; Label Type Te Connectivity
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Paper
Features Adhesive Backed
View Details