Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034462-WP-318097-10
Color: White
Material: Polyester
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): WP-318097-10-9A51165
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Not Applicable
RoHS: Compliant
Min Operating Temperature: -40 °C
ELV: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1034462-WP-318097-10-9 |
| Product Name | OEM Parts - OEM Parts (T - Z) - WP-318097-10-9 |