LABEL ID PRODUCTS
LABEL, SELF ADHESIVE 25.4X12.7MM 10000PC; Label Type:Thermal Transfer Printable; Label Dimensions:12.7mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; Colour:White RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 484-WP-254127-10-9-ND | 29K8488 |
| Product Name | Labels, Stickers, Decals - Blank | Label, Self Adhesive 25.4X12.7Mm 10000Pc; Label Type Te Connectivity |
| Materials of Construction | Polyester | Polyester |