LABEL POLY WHITE 25.4X9.7MM
LABEL, POLYESTER, WHITE, 9.7MM X 25.4MM; Label Type:Thermal Transfer Printable; Label Height:9.7mm; Label Width:25.4mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 484-WP-254097-10-9-ND | 94AC5284 |
| Product Name | Labels, Stickers, Decals - Blank | Label, Polyester, White, 9.7Mm X 25.4Mm; Label Type Te Connectivity |
| Materials of Construction | Polyester | Polyester |