TE Connectivity Labels; Label Type Te Connectivity WP-254097-10-9

Description
LABELS; Label Type:Thermal Transfer Printable; Label Dimensions:9.7mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; Colour:White; External Height:0.38"; External Width:1" RoHS Compliant: Yes
Description
LABELS; Label Type:Thermal Transfer Printable; Label Dimensions:9.7mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; Colour:White; External Height:0.38"; External Width:1" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Labels; Label Type Te Connectivity - 29K8487 - Newark, An Avnet Company
Chicago, IL, United States
Labels; Label Type Te Connectivity
29K8487
Labels; Label Type Te Connectivity 29K8487
LABELS; Label Type:Thermal Transfer Printable; Label Dimensions:9.7mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; Colour:White; External Height:0.38"; External Width:1" RoHS Compliant: Yes

LABELS; Label Type:Thermal Transfer Printable; Label Dimensions:9.7mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; Colour:White; External Height:0.38"; External Width:1" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 29K8487
Product Name Labels; Label Type Te Connectivity
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Polyester - XF-445 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Gloss White
View Details
Labels, Labeling - 2946-211-500-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details
Pre-printed Labels - 4453616 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.4724 inches (12 mm)
View Details