TE Connectivity Labels, Stickers, Decals - Blank WP-254064-10-9

Description
LABEL POLY WHITE 25.4X6.4MM
Request a Quote Datasheet
Description
LABEL POLY WHITE 25.4X6.4MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 484-WP-254064-10-9-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
484-WP-254064-10-9-ND
Labels, Stickers, Decals - Blank 484-WP-254064-10-9-ND
LABEL POLY WHITE 25.4X6.4MM

LABEL POLY WHITE 25.4X6.4MM

Buy Now Datasheet
Label, Polyester, White, 6.4Mm X 25.4Mm; Label Type Te Connectivity - 94AC5283 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, White, 6.4Mm X 25.4Mm; Label Type Te Connectivity
94AC5283
Label, Polyester, White, 6.4Mm X 25.4Mm; Label Type Te Connectivity 94AC5283
LABEL, POLYESTER, WHITE, 6.4MM X 25.4MM; Label Type:Thermal Transfer Printable; Label Height:6.4mm; Label Width:25.4mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; RoHS Compliant: Yes

LABEL, POLYESTER, WHITE, 6.4MM X 25.4MM; Label Type:Thermal Transfer Printable; Label Height:6.4mm; Label Width:25.4mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 484-WP-254064-10-9-ND 94AC5283
Product Name Labels, Stickers, Decals - Blank Label, Polyester, White, 6.4Mm X 25.4Mm; Label Type Te Connectivity
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7632023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details