Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083519-WP-250381-10
Color: White
Material: Polyester
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): WP-250381-10-9D68278
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Lead Free: Not Applicable
RoHS: Compliant
ELV: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1083519-WP-250381-10-9 |
| Product Name | OEM Parts - OEM Parts (T - Z) - WP-250381-10-9 |