TE Connectivity ™ Markers - WP-178095-10-9 WP-178095-10-9

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027390-WP-178095-10 -9 Color: White Material: Polyester Categories: Markers Alternative Parts (Cross-Reference): WP-127111-10-9; WP-191064-10-9; WP-254097-10-9; C075X025YJT; WP-165051-25-9; WP-254064-10-9E91557 -000; WP178095109; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027390-WP-178095-10 -9 Color: White Material: Polyester Categories: Markers Alternative Parts (Cross-Reference): WP-127111-10-9; WP-191064-10-9; WP-254097-10-9; C075X025YJT; WP-165051-25-9; WP-254064-10-9E91557 -000; WP178095109; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - WP-178095-10-9 - 1027390-WP-178095-10-9 - Win Source Electronics
Laguna Hills, CA, United States
Markers - WP-178095-10-9
1027390-WP-178095-10-9
Markers - WP-178095-10-9 1027390-WP-178095-10-9
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027390-WP-178095-10 -9 Color: White Material: Polyester Categories: Markers Alternative Parts (Cross-Reference): WP-127111-10-9; WP-191064-10-9; WP-254097-10-9; C075X025YJT; WP-165051-25-9; WP-254064-10-9E91557 -000; WP178095109; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027390-WP-178095-10-9
Color: White
Material: Polyester
Categories: Markers
Alternative Parts (Cross-Reference): WP-127111-10-9; WP-191064-10-9; WP-254097-10-9; C075X025YJT; WP-165051-25-9; WP-254064-10-9E91557-000; WP178095109;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Not Applicable
RoHS: Compliant
Min Operating Temperature: -40 °C
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1027390-WP-178095-10-9
Product Name Markers - WP-178095-10-9
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-292-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details