TE Connectivity ™ Markers - WP-165102-10-9 WP-165102-10-9

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015665-WP-165102-10 -9 Color: White Material: Polyester Categories: Markers Alternative Parts (Cross-Reference): WP-165102-10-9A97023 -000; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015665-WP-165102-10 -9 Color: White Material: Polyester Categories: Markers Alternative Parts (Cross-Reference): WP-165102-10-9A97023 -000; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - WP-165102-10-9 - 1015665-WP-165102-10-9 - Win Source Electronics
Laguna Hills, CA, United States
Markers - WP-165102-10-9
1015665-WP-165102-10-9
Markers - WP-165102-10-9 1015665-WP-165102-10-9
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015665-WP-165102-10 -9 Color: White Material: Polyester Categories: Markers Alternative Parts (Cross-Reference): WP-165102-10-9A97023 -000; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015665-WP-165102-10-9
Color: White
Material: Polyester
Categories: Markers
Alternative Parts (Cross-Reference): WP-165102-10-9A97023-000;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Not Applicable
RoHS: Compliant
Min Operating Temperature: -40 °C
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1015665-WP-165102-10-9
Product Name Markers - WP-165102-10-9
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details