TE Connectivity Labels, Stickers, Decals - Blank WP-165051-25-9

Description
LABEL POLY WHITE 16.5X5.1MM
Request a Quote Datasheet
Description
LABEL POLY WHITE 16.5X5.1MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 484-WP-165051-25-9-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
484-WP-165051-25-9-ND
Labels, Stickers, Decals - Blank 484-WP-165051-25-9-ND
LABEL POLY WHITE 16.5X5.1MM

LABEL POLY WHITE 16.5X5.1MM

Buy Now Datasheet
Label, Polyester, White, 5.1Mm X 16.5Mm; Label Type Te Connectivity - 94AC5279 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, White, 5.1Mm X 16.5Mm; Label Type Te Connectivity
94AC5279
Label, Polyester, White, 5.1Mm X 16.5Mm; Label Type Te Connectivity 94AC5279
LABEL, POLYESTER, WHITE, 5.1MM X 16.5MM; Label Type:Thermal Transfer Printable; Label Height:5.1mm; Label Width:16.5mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:25000; Product Range:WP Series; RoHS Compliant: Yes

LABEL, POLYESTER, WHITE, 5.1MM X 16.5MM; Label Type:Thermal Transfer Printable; Label Height:5.1mm; Label Width:16.5mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:25000; Product Range:WP Series; RoHS Compliant: Yes

Supplier's Site
Label, Self Adhesive, 16.5X5.1Mm 25000Pc; Label Type Te Connectivity - 29K8484 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive, 16.5X5.1Mm 25000Pc; Label Type Te Connectivity
29K8484
Label, Self Adhesive, 16.5X5.1Mm 25000Pc; Label Type Te Connectivity 29K8484
LABEL, SELF ADHESIVE, 16.5X5.1MM 25000PC; Label Type:Thermal Transfer Printable; Label Dimensions:5.1mm x 16.5mm; Label Material:Polyester; Label Colour:White; Pack Quantity:25000; Product Range:WP Series; Colour:White RoHS Compliant: Yes

LABEL, SELF ADHESIVE, 16.5X5.1MM 25000PC; Label Type:Thermal Transfer Printable; Label Dimensions:5.1mm x 16.5mm; Label Material:Polyester; Label Colour:White; Pack Quantity:25000; Product Range:WP Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 484-WP-165051-25-9-ND 94AC5279 29K8484
Product Name Labels, Stickers, Decals - Blank Label, Polyester, White, 5.1Mm X 16.5Mm; Label Type Te Connectivity Label, Self Adhesive, 16.5X5.1Mm 25000Pc; Label Type Te Connectivity
Materials of Construction Polyester Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details