TE Connectivity Labels; Label Type Te Connectivity WP-127111-10-9

Description
LABELS; Label Type:Thermal Transfer Printable; Label Dimensions:11.1mm x 12.7mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; Colour:White; External Height:0.437"; External Width:0.5" RoHS Compliant: Yes
Datasheet
Description
LABELS; Label Type:Thermal Transfer Printable; Label Dimensions:11.1mm x 12.7mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; Colour:White; External Height:0.437"; External Width:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels; Label Type Te Connectivity - 29K8483 - Newark, An Avnet Company
Chicago, IL, United States
Labels; Label Type Te Connectivity
29K8483
Labels; Label Type Te Connectivity 29K8483
LABELS; Label Type:Thermal Transfer Printable; Label Dimensions:11.1mm x 12.7mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; Colour:White; External Height:0.437"; External Width:0.5" RoHS Compliant: Yes

LABELS; Label Type:Thermal Transfer Printable; Label Dimensions:11.1mm x 12.7mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; Colour:White; External Height:0.437"; External Width:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 29K8483
Product Name Labels; Label Type Te Connectivity
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

1 MIL White High Gloss Polyimide Label Material - XF-101G - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Pre-printed Labels - 7587914 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details