TE Connectivity Labels, Stickers, Decals - Blank WP-101508-2.5-9

Description
LABEL POLY WHITE 101.6X50.8MM
Request a Quote Datasheet
Description
LABEL POLY WHITE 101.6X50.8MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 484-WP-101508-2.5-9-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
484-WP-101508-2.5-9-ND
Labels, Stickers, Decals - Blank 484-WP-101508-2.5-9-ND
LABEL POLY WHITE 101.6X50.8MM

LABEL POLY WHITE 101.6X50.8MM

Buy Now Datasheet
Label, Self Adhesive 101.6X50.8Mm 2500Pc; Label Type Te Connectivity - 29K8482 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive 101.6X50.8Mm 2500Pc; Label Type Te Connectivity
29K8482
Label, Self Adhesive 101.6X50.8Mm 2500Pc; Label Type Te Connectivity 29K8482
LABEL, SELF ADHESIVE 101.6X50.8MM 2500PC; Label Type:Thermal Transfer Printable; Label Dimensions:50.8mm x 101.6mm; Label Material:Polyester; Label Colour:White; Pack Quantity:2500; Product Range:WP Series; Colour:White RoHS Compliant: Yes

LABEL, SELF ADHESIVE 101.6X50.8MM 2500PC; Label Type:Thermal Transfer Printable; Label Dimensions:50.8mm x 101.6mm; Label Material:Polyester; Label Colour:White; Pack Quantity:2500; Product Range:WP Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 484-WP-101508-2.5-9-ND 29K8482
Product Name Labels, Stickers, Decals - Blank Label, Self Adhesive 101.6X50.8Mm 2500Pc; Label Type Te Connectivity
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details