The WP Gloss White Polyester Label, part number 94AC5275, is a thermal transfer printable label designed for general-purpose applications requiring high durability. It features a permanent acrylic adhesive and a glassine liner, making it suitable for barcoding, PCB, and component labeling. The label is resistant to various industrial solvents and maintains excellent print quality, particularly when used with TE Connectivity printers and ribbons. This label operates effectively within a temperature range of -40°C to 150°C (-40°F to 302°F) and has a minimum application temperature of 10°C (50°F). It is UL listed and complies with RoHS and REACH regulations. The product has a shelf life of two years when stored properly, and it should be kept in a clean, dry environment away from direct sunlight. The label's thickness is approximately 0.05 mm, and it is designed to adhere well to multiple surfaces, including stainless steel, glass, and aluminum.
LABEL POLY WHITE 9.5X9.5MM
LABEL, POLYESTER, WHITE, 9.5MM X 9.5MM; Label Type:Thermal Transfer Printable; Label Height:9.5mm; Label Width:9.5mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; LabelRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 484-WP-095095-10-9-ND | 94AC5275 |
| Product Name | Labels, Stickers, Decals - Blank | Label, Polyester, White, 9.5Mm X 9.5Mm; Label Type Te Connectivity |
| Materials of Construction | Polyester | Polyester |