TE Connectivity Label, Self Adhesive, 8Mm X 8Mm, 10000Pcs; Label Type Te Connectivity WP-080080-10-9

Description
LABEL, SELF ADHESIVE, 8Mm x 8MM, 10000PCS; Label Type:Thermal Transfer Printable; Label Dimensions:8mm x 8mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; Colour:White; Label Size:8 x 8mm RoHS Compliant: Yes
Datasheet
Description
LABEL, SELF ADHESIVE, 8Mm x 8MM, 10000PCS; Label Type:Thermal Transfer Printable; Label Dimensions:8mm x 8mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; Colour:White; Label Size:8 x 8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Self Adhesive, 8Mm X 8Mm, 10000Pcs; Label Type Te Connectivity - 29K8480 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive, 8Mm X 8Mm, 10000Pcs; Label Type Te Connectivity
29K8480
Label, Self Adhesive, 8Mm X 8Mm, 10000Pcs; Label Type Te Connectivity 29K8480
LABEL, SELF ADHESIVE, 8Mm x 8MM, 10000PCS; Label Type:Thermal Transfer Printable; Label Dimensions:8mm x 8mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; Colour:White; Label Size:8 x 8mm RoHS Compliant: Yes

LABEL, SELF ADHESIVE, 8Mm x 8MM, 10000PCS; Label Type:Thermal Transfer Printable; Label Dimensions:8mm x 8mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:WP Series; Colour:White; Label Size:8 x 8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29K8480
Product Name Label, Self Adhesive, 8Mm X 8Mm, 10000Pcs; Label Type Te Connectivity
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 7631907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pet
Width 17.72 inches (450 mm)
View Details