TE Connectivity Labels, Stickers, Decals - Blank WP-040040-25-9

Description
LABEL ID PRODUCTS
Request a Quote Datasheet
Description
LABEL ID PRODUCTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 484-WP-040040-25-9-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
484-WP-040040-25-9-ND
Labels, Stickers, Decals - Blank 484-WP-040040-25-9-ND
LABEL ID PRODUCTS

LABEL ID PRODUCTS

Buy Now Datasheet
Label, Polyester, White, 4Mm X 4Mm; Label Type Te Connectivity - 94AC5272 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, White, 4Mm X 4Mm; Label Type Te Connectivity
94AC5272
Label, Polyester, White, 4Mm X 4Mm; Label Type Te Connectivity 94AC5272
LABEL, POLYESTER, WHITE, 4MM X 4MM; Label Type:Thermal Transfer Printable; Label Height:4mm; Label Width:4mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:25000; Product Range:WP Series; Label RoHS Compliant: Yes

LABEL, POLYESTER, WHITE, 4MM X 4MM; Label Type:Thermal Transfer Printable; Label Height:4mm; Label Width:4mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:25000; Product Range:WP Series; Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 484-WP-040040-25-9-ND 94AC5272
Product Name Labels, Stickers, Decals - Blank Label, Polyester, White, 4Mm X 4Mm; Label Type Te Connectivity
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 2351192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 17.72 inches (450 mm)
View Details