RELAY, SAFETY, DPDT, 240VAC, 30VDC, 5A; Coil Voltage:200VDC; Contact Configuration:DPDT; Product Range:WD81 Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:240V; Contact Material:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 39K4326 |
| Product Name | Relay, Safety, Dpdt, 240Vac, 30Vdc, 5A; Coil Voltage Cii Te Connectivity |
| Channels | Double Throw |