TE Connectivity RF Antennas WCP2400MMCX5

Description
2.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz MMCX Connector Mount
Datasheet
Description
2.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz MMCX Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WCP2400MMCX5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
WCP2400MMCX5
RF Antennas WCP2400MMCX5
2.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz MMCX Connector Mount

2.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz MMCX Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number WCP2400MMCX5
Product Name RF Antennas
Applications Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Multi-Band Antennas - 1248700 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details
868MHz 3dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8683RM-1L3-SMS-S13 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 3 dB
View Details