Circuit Breaker Magnetic (Hydraulic Delay) 50A 277V AC DC Lever Panel Mount
W9 Series Magnetic Toggle Style Circuit Breaker, 10-32 Stud Termination
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 50A; Product Range:W9 Series; Current Rating:50A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB440-ND | 70199150 | 17M3400 |
| Product Name | Circuit Breakers | Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 50A;Panel;3 Pole;Vol-Rtg 277VAC;Stud Snap | Circuit Breaker, Hydromagnetic, 3P, 277V, 50A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 50 amps | 50 amps | 50 amps |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic | Magnetic Hydraulic |
| Mounting Style | Plug-in | ||
| Manual Actuator Type | Other; (Lever) | Other; (Handle) |