TE Connectivity 40A 277V Circuit Protection Fuse W93-X112-40

Description
3 Pole Magnetic Circuit Breaker, 40A, 277V AC, Toggle Product overview: W93-X112-40 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W93-X112-40 can be used for catalog matching and distributor lookup.
Request a Quote
Description
3 Pole Magnetic Circuit Breaker, 40A, 277V AC, Toggle Product overview: W93-X112-40 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W93-X112-40 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W93-X112-40 is a three-pole magnetic hydraulic circuit breaker from TE Connectivity's W6/W9 series, rated for 40 A and 277 V AC at 50/60 Hz, with a 5,000 A interrupting capacity. It features a black toggle actuator, standard delay trip curve, and screw terminals. The unit is mounted using two #6-32 front panel screws and has an operating temperature range of -40°C to +85°C. It is UL Recognized under UL 1077 and CSA accepted as a supplementary protector. Weight is approximately 2.5 ounces per pole.

Datasheet Summary
Powered by GS/AI

The W93-X112-40 is a three-pole magnetic hydraulic circuit breaker from TE Connectivity's W6/W9 series, rated for 40 A and 277 V AC at 50/60 Hz, with a 5,000 A interrupting capacity. It features a black toggle actuator, standard delay trip curve, and screw terminals. The unit is mounted using two #6-32 front panel screws and has an operating temperature range of -40°C to +85°C. It is UL Recognized under UL 1077 and CSA accepted as a supplementary protector. Weight is approximately 2.5 ounces per pole.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40A 277V Circuit Protection Fuse
143-W93-X112-40
40A 277V Circuit Protection Fuse 143-W93-X112-40
3 Pole Magnetic Circuit Breaker, 40A, 277V AC, Toggle Product overview: W93-X112-40 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W93-X112-40 can be used for catalog matching and distributor lookup.

3 Pole Magnetic Circuit Breaker, 40A, 277V AC, Toggle Product overview: W93-X112-40 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W93-X112-40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W93-X112-40
Product Name 40A 277V Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers
Telecommunications Fuses - VT4 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 170 volts
Rated Current 60 amps
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details