TE Connectivity Circuit Breakers W93-X112-30

Description
Circuit Breaker Magnetic (Hydraulic Delay) 30A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 30A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB596-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB596-ND
Circuit Breakers PB596-ND
Circuit Breaker Magnetic (Hydraulic Delay) 30A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 30A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 30A;Panel;3 Pole;Vol-Rtg 277VAC;Stud Snap - 70199148 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 30A;Panel;3 Pole;Vol-Rtg 277VAC;Stud Snap
70199148
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 30A;Panel;3 Pole;Vol-Rtg 277VAC;Stud Snap 70199148
W9 Series Magnetic Toggle Style Circuit Breaker, 10-32 Stud Termination Series trip circuit function, 5000 A interrupt capacity @ 277 VAC W9 Series 6-32 mounting thread.

W9 Series Magnetic Toggle Style Circuit Breaker, 10-32 Stud Termination

  • Series trip circuit function, 5000 A interrupt capacity @ 277 VAC
    W9 Series 6-32 mounting thread.
Supplier's Site
Circuit Breaker, Hydromagnetic, 3P, 277V, 30A; Product Range Potter&brumfield Te Connectivity - 56F838 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 3P, 277V, 30A; Product Range Potter&brumfield Te Connectivity
56F838
Circuit Breaker, Hydromagnetic, 3P, 277V, 30A; Product Range Potter&brumfield Te Connectivity 56F838
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 30A; Product Range:W9 Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 30A; Product Range:W9 Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB596-ND 70199148 56F838
Product Name Circuit Breakers Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 30A;Panel;3 Pole;Vol-Rtg 277VAC;Stud Snap Circuit Breaker, Hydromagnetic, 3P, 277V, 30A; Product Range Potter&brumfield Te Connectivity
Rated Current 30 amps 30 amps 30 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Other; (Handle)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1221349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - 486-3210-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1668/006-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Circuit Breakers - A-0709I -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details