TE Connectivity Circuit Breakers W93-X112-20

Description
Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB1406-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1406-ND
Circuit Breakers PB1406-ND
Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount

Buy Now Datasheet
CIRCUIT BREAKER, MAGNETIC, 20A, 3 POLE,TOGGLE, 6-32 MTG. THREADS - 70198949 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCUIT BREAKER, MAGNETIC, 20A, 3 POLE,TOGGLE, 6-32 MTG. THREADS
70198949
CIRCUIT BREAKER, MAGNETIC, 20A, 3 POLE,TOGGLE, 6-32 MTG. THREADS 70198949
CIRCUIT BREAKER, MAGNETIC, 20A, 3 POLE,TOGGLE, 6-32 MTG. THREADS

CIRCUIT BREAKER, MAGNETIC, 20A, 3 POLE,TOGGLE, 6-32 MTG. THREADS

Supplier's Site
Circuit Breaker, Hydromagnetic, 3P, 277V, 20A; Product Range Potter&brumfield Te Connectivity - 56F836 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 3P, 277V, 20A; Product Range Potter&brumfield Te Connectivity
56F836
Circuit Breaker, Hydromagnetic, 3P, 277V, 20A; Product Range Potter&brumfield Te Connectivity 56F836
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 20A; Product Range:W9 Series; Current Rating:20A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 20A; Product Range:W9 Series; Current Rating:20A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB1406-ND 70198949 56F836
Product Name Circuit Breakers CIRCUIT BREAKER, MAGNETIC, 20A, 3 POLE,TOGGLE, 6-32 MTG. THREADS Circuit Breaker, Hydromagnetic, 3P, 277V, 20A; Product Range Potter&brumfield Te Connectivity
Rated Current 20 amps 20 amps 20 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Other; (Handle)
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C1.6UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 1.6 amps
View Details
2 suppliers
Circuit Breakers - T12-221R-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 209-3-1-65-4-9-80-ND - DigiKey
Specs
Rated Current 80 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers