TE Connectivity Circuit Breakers W93-X112-10

Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB1404-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1404-ND
Circuit Breakers PB1404-ND
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 3P, 277V, 10A; Product Range Potter&brumfield Te Connectivity - 17M3397 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 3P, 277V, 10A; Product Range Potter&brumfield Te Connectivity
17M3397
Circuit Breaker, Hydromagnetic, 3P, 277V, 10A; Product Range Potter&brumfield Te Connectivity 17M3397
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 10A; Product Range:W9 Series; Current Rating:10A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 10A; Product Range:W9 Series; Current Rating:10A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number PB1404-ND 17M3397
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 3P, 277V, 10A; Product Range Potter&brumfield Te Connectivity
Rated Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data