TE Connectivity Circuit Breakers W93-X1110-30

Description
Circuit Breaker Magnetic (Hydraulic Delay) 30A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 30A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB1403-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1403-ND
Circuit Breakers PB1403-ND
Circuit Breaker Magnetic (Hydraulic Delay) 30A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 30A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 3P, 277V, 30A; Product Range Potter&brumfield Te Connectivity - 17M3396 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 3P, 277V, 30A; Product Range Potter&brumfield Te Connectivity
17M3396
Circuit Breaker, Hydromagnetic, 3P, 277V, 30A; Product Range Potter&brumfield Te Connectivity 17M3396
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 30A; Product Range:W9 Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 30A; Product Range:W9 Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number PB1403-ND 17M3396
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 3P, 277V, 30A; Product Range Potter&brumfield Te Connectivity
Rated Current 30 amps 30 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-3861/400-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU32L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 32 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers