CIRCUIT BREAKER, HYD-MAG, 2P, 277V, 30A; Product Range:W9 Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:1.5s; Dielectric Strength:1.5kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 57F239 |
| Product Name | Circuit Breaker, Hyd-Mag, 2P, 277V, 30A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 30 amps |