TE Connectivity Circuit Breakers W92-X112-50

Description
Circuit Breaker Magnetic (Hydraulic Delay) 50A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 50A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB439-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB439-ND
Circuit Breakers PB439-ND
Circuit Breaker Magnetic (Hydraulic Delay) 50A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 50A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 2P, 277V, 50A; Product Range Potter&brumfield Te Connectivity - 56F813 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 277V, 50A; Product Range Potter&brumfield Te Connectivity
56F813
Circuit Breaker, Hydromagnetic, 2P, 277V, 50A; Product Range Potter&brumfield Te Connectivity 56F813
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 50A; Product Range:W9 Series; Current Rating:50A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 50A; Product Range:W9 Series; Current Rating:50A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 50A;Panel;2 Pole;Vol-Rtg 277VAC;Stud Snap - 70199145 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 50A;Panel;2 Pole;Vol-Rtg 277VAC;Stud Snap
70199145
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 50A;Panel;2 Pole;Vol-Rtg 277VAC;Stud Snap 70199145
W9 Series Magnetic Toggle Style Circuit Breaker, 10-32 Stud Termination Series trip circuit function, 5000 A interrupt capacity @ 277 VAC W9 Series 6-32 mounting thread.

W9 Series Magnetic Toggle Style Circuit Breaker, 10-32 Stud Termination

  • Series trip circuit function, 5000 A interrupt capacity @ 277 VAC
    W9 Series 6-32 mounting thread.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB439-ND 56F813 70199145
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 2P, 277V, 50A; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 50A;Panel;2 Pole;Vol-Rtg 277VAC;Stud Snap
Rated Current 50 amps 50 amps 50 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Other; (Handle)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5450-ND - DigiKey
Specs
Rated Current 0.7000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole C-Trip Supplementary Circuit Breakers - 1C1UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago - 29K2057 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.5000 amps
View Details
140G 125A Frame Molded Case Ckt-Bkr - 140G-G3C3-C70 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details