The W9 series magnetic hydraulic circuit breaker is a two-pole device rated for 40 amperes, designed for overcurrent protection in industrial and commercial applications. It features screw terminals, operates at up to 277 VAC at 50/60 Hz, and has an interrupting capacity of 5,000 amps. The unit has a trip-free mechanism, supports a standard delay curve, and is UL 1077 and CSA approved for supplementary protection. It is mounted using two #6-32 screws, weighs approximately 2.5 ounces per pole, and operates from -40°C to +85°C. The actuator has a black toggle with international '1' and '0' markings. Maximum mounting torque for front screws is 6-8 in-lb.
2 Pole 40A 277VAC Hydraulic Magnetic Circuit Breaker Product overview: W92-X112-40 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W92-X112-40 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W92-X112-40 |
| Product Name | 40A Circuit Protection Fuse |
| Approvals / Standards | RoHS |