TE Connectivity Circuit Breakers W92-X112-30

Description
Circuit Breaker Magnetic (Hydraulic Delay) 30A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 30A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB438-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB438-ND
Circuit Breakers PB438-ND
Circuit Breaker Magnetic (Hydraulic Delay) 30A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 30A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Thermal Breakers - 7827899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7827899
Thermal Breakers 7827899
TE Connectivity W92-X112-30

TE Connectivity W92-X112-30

Supplier's Site
Circuit Breaker, Hydromagnetic, 2P, 277V, 30A; Product Range Potter&brumfield Te Connectivity - 17M3392 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 277V, 30A; Product Range Potter&brumfield Te Connectivity
17M3392
Circuit Breaker, Hydromagnetic, 2P, 277V, 30A; Product Range Potter&brumfield Te Connectivity 17M3392
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 30A; Product Range:W9 Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 30A; Product Range:W9 Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 30A;Panel;2 Pole;Vol-Rtg 277VAC;Stud Snap - 70199135 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 30A;Panel;2 Pole;Vol-Rtg 277VAC;Stud Snap
70199135
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 30A;Panel;2 Pole;Vol-Rtg 277VAC;Stud Snap 70199135
Magnetic Circuit Breaker, 30 A Rated Current, 277 VAC Rated Voltage UL Recognized, CSA Certified Toggle actuator. Number of poles 2.

Magnetic Circuit Breaker, 30 A Rated Current, 277 VAC Rated Voltage

  • UL Recognized, CSA Certified
    Toggle actuator. Number of poles 2.
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB438-ND 7827899 17M3392 70199135
Product Name Circuit Breakers Thermal Breakers Circuit Breaker, Hydromagnetic, 2P, 277V, 30A; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 30A;Panel;2 Pole;Vol-Rtg 277VAC;Stud Snap
Rated Current 30 amps 30 amps 30 amps
Trip System Type Magnetic Hydraulic Thermal; Thermal Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Other; (Handle)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-3861/004-020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-3-25521-7-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
QLB Series Thermal Circuit Breaker, 10A - QLB-103-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers