The W92-X112-30 is a two-pole magnetic hydraulic circuit breaker rated for 30 amps, part of the W6/W9 series designed for international applications with UL1077, CSA, and VDE approvals. It features screw terminals, trip-free operation, and a standard delay trip curve. The breaker operates from -40°C to +85°C, withstands 1500V AC dielectric strength, and is mounted via two #6-32 screws with a recommended torque of 6-8 in-lb. The unit has an interrupting capacity of 5,000 amps at 277V AC single-phase and is rated for 10,000 on/off cycles. Weight is approximately 2.5 ounces per pole.
Hydraulic Magnetic Circuit Breaker 2 Pole 30A 277VAC Product overview: W92-X112-30 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W92-X112-30 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W92-X112-30 |
| Product Name | 30A Circuit Protection Fuse |
| Approvals / Standards | RoHS |