TE Connectivity Circuit Breakers W92-X112-3

Description
Circuit Breaker Magnetic (Hydraulic Delay) 3A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 3A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB1398-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1398-ND
Circuit Breakers PB1398-ND
Circuit Breaker Magnetic (Hydraulic Delay) 3A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 3A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Panel Mount Circuit Breaker - 20793143 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
20793143
Panel Mount Circuit Breaker 20793143
CIRCUIT BREAKER, 3 AMP, 277 VAC, 50/60 HZ, 2 POLE, LEVER ACTUATOR TYPE, PANEL MOUNTING TYPE, MAGNETIC BREAKER TYPE. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 3 AMP, 277 VAC, 50/60 HZ, 2 POLE, LEVER ACTUATOR TYPE, PANEL MOUNTING TYPE, MAGNETIC BREAKER TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Hydromagnetic, 2P, 277V, 3A; Product Range Potter&brumfield Te Connectivity - 17M3391 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 277V, 3A; Product Range Potter&brumfield Te Connectivity
17M3391
Circuit Breaker, Hydromagnetic, 2P, 277V, 3A; Product Range Potter&brumfield Te Connectivity 17M3391
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 3A; Product Range:W9 Series; Current Rating:3A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 3A; Product Range:W9 Series; Current Rating:3A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB1398-ND 20793143 17M3391
Product Name Circuit Breakers Panel Mount Circuit Breaker Circuit Breaker, Hydromagnetic, 2P, 277V, 3A; Product Range Potter&brumfield Te Connectivity
Rated Current 3 amps 3 amps 3 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 1229268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-3-2599-293-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details