The W92-X112-3 is a two-pole magnetic hydraulic circuit breaker rated for 3A, with a standard delay trip curve, designed for panel mounting using #6-32 screws. It supports up to 277VAC at 50/60 Hz or 65VDC, and is endorsed by UL1077 and CSA as a supplementary protector. The unit features a black toggle actuator, screw terminals, and a moisture-resistant finish on ferrous components. It operates within a temperature range of -40°C to +85°C, withstands 10,000 on/off cycles, and has a dielectric strength of 1500V AC or 1100V DC. The breaker's trip characteristics adhere to specified overload curves, with 125% of rated current triggering a trip between 10 and 150 seconds.
2-Pole 3A Magnetic Circuit Breaker, 277VAC/65VDC, Panel Mount Product overview: W92-X112-3 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W92-X112-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W92-X112-3 |
| Product Name | 3A Circuit Protection Fuse |
| Approvals / Standards | RoHS |