TE Connectivity Circuit Breakers W92-X112-25

Description
Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB2855-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB2855-ND
Circuit Breakers PB2855-ND
Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 2P, 277V, 25A; Product Range Potter&brumfield Te Connectivity - 17M3390 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 277V, 25A; Product Range Potter&brumfield Te Connectivity
17M3390
Circuit Breaker, Hydromagnetic, 2P, 277V, 25A; Product Range Potter&brumfield Te Connectivity 17M3390
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 25A; Product Range:W9 Series; Current Rating:25A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 25A; Product Range:W9 Series; Current Rating:25A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 20793141 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
20793141
Din Rail Mount Circuit Breaker 20793141
CIRCUIT BREAKER, HYDROMAGNETIC, W9 SERIE 25 AMP, 277 VAC, 2 POLE, 20 S TRIP TIME, THREADED STUD, TOGGLE ACTUATOR, PANEL MOUNT -40 T +85 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, HYDROMAGNETIC, W9 SERIE 25 AMP, 277 VAC, 2 POLE, 20 S TRIP TIME, THREADED STUD, TOGGLE ACTUATOR, PANEL MOUNT -40 T +85 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB2855-ND 17M3390 20793141
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 2P, 277V, 25A; Product Range Potter&brumfield Te Connectivity Din Rail Mount Circuit Breaker
Rated Current 25 amps 25 amps 25 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1668 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers