Circuit Breaker Magnetic (Hydraulic Delay) 15A 277V AC DC Lever Panel Mount
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 15A; Product Range:W9 Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes
W9 Series Magnetic Toggle Style Circuit Breaker, 10-32 Stud Termination
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB436-ND | 56F797 | 70199143 |
| Product Name | Circuit Breakers | Circuit Breaker, Hydromagnetic, 2P, 277V, 15A; Product Range Potter&brumfield Te Connectivity | Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 15A;Panel;2 Pole;Vol-Rtg 277VAC;Stud Snap |
| Rated Current | 15 amps | 15 amps | 15 amps |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic | Magnetic Hydraulic |
| Mounting Style | Plug-in | ||
| Manual Actuator Type | Other; (Lever) | Other; (Handle) |