Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC DC Lever Panel Mount
W9 Series Magnetic Toggle Style Circuit Breaker, 10-32 Stud Termination
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 10A; Product Range:W9 Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes
CIRCUIT BREAKER, W9 SERIES, HYDROMAGNETIC, 2 POLE, 277 VOLT, 10 AMP, TRIP TIME 20 SEC, 5 KA, 1.5 KV. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB595-ND | 70199142 | 17M3387 | 12426317 |
| Product Name | Circuit Breakers | Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 10A;Panel;2 Pole;Vol-Rtg 277VAC;Stud Snap | Circuit Breaker, Hydromagnetic, 2P, 277V, 10A; Product Range Potter&brumfield Te Connectivity | Panel Mount Circuit Breaker |
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic | Magnetic Hydraulic | |
| Mounting Style | Plug-in | |||
| Manual Actuator Type | Other; (Lever) | Other; (Handle) |