TE Connectivity Circuit Breakers W91-X152-50

Description
Circuit Breaker Magnetic (Hydraulic Delay) 50A AC 65V DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 50A AC 65V DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB1395-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1395-ND
Circuit Breakers PB1395-ND
Circuit Breaker Magnetic (Hydraulic Delay) 50A AC 65V DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 50A AC 65V DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 1P, 65V, 50A; Product Range Potter&brumfield Te Connectivity - 13F3626 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 65V, 50A; Product Range Potter&brumfield Te Connectivity
13F3626
Circuit Breaker, Hydromagnetic, 1P, 65V, 50A; Product Range Potter&brumfield Te Connectivity 13F3626
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 65V, 50A; Product Range:W9 Series; Current Rating:50A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:2kA; Trip Time:20s; Dielectric Strength:1.1kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 65V, 50A; Product Range:W9 Series; Current Rating:50A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:2kA; Trip Time:20s; Dielectric Strength:1.1kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number PB1395-ND 13F3626
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 1P, 65V, 50A; Product Range Potter&brumfield Te Connectivity
Rated Current 50 amps 50 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-818R-2-181-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D20UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers - 209-3-1-62-4-9-40-V-ND - DigiKey
Specs
Rated Current 40 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers